Multi-Function Drivers
Parts from Multi-Function Drivers Category
ISOLATED DRIVER, 8-CH, TFQFPN-32; Supply Voltage Min:2.75V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:700mA; Driver Case Style:TFQFPN; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
MI SC74 AUTO LOAD DRVR TR ROHS COMPLIANT: YES
INDUCTIVE LOAD DRIVER 2 CHANNEL 200mA SC74-6; Supply Voltage Min:12V; Supply Voltage Max:28V; No. of Outputs:2Outputs; Output Voltage:28V; Output Current:200mA; Driver Case Style:SC-74; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
PIN DRIVER, DUAL O/P, 0.2A, NSOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:200mA; Driver Case Style:NSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC, PWM DRIVER, 2CH, 2A, HTSSOP-14; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:40V; Output Current:1.2A; Driver Case Style:HTSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
IC, BUFFER/DRIVER/RECEIVER; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base RoHS Compliant: Yes
IC, PERIPHERAL DRIVER, 4CH, 0.6A, DIP16; Supply Voltage Min:3V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
IC, DRIVER, PERIPHERAL, DUAL, PDIP8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Outputs:2Outputs; Output Voltage:100V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes
HIGH-SIDE DRIVER, 8 CHANNEL, 350mA, SOP-28; Supply Voltage Min:3.5V; Supply Voltage Max:28V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:350mA; Driver Case Style:SOP; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
SOURCE DRIVER, 8 CHANNEL, 50V, 500mA, SOIC20; Supply Voltage Min:2.4V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
LATCHED SINK DRIVER 8 CHANNEL 350mA SOIC-14, FULL REEL; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:350mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes