Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | T |
---|---|
Sensing Temperature Min | -75°C |
Sensing Temperature Max | +250°C |
Sensor Body Material | - |
Lead Length | 3m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Copper |
Conductor Make-up | 1/0.2mm |
Material Composition | PFA |
No. of Max Strands x Strand Size | Solid |
Temperature Measuring Range | -75°C to +250°C |
Temperature Sensing Range | -75°C to +250°C |
Sensor, Thermocouple, T Type, 3M | Newark Electronics |
SENSOR, THERMOCOUPLE, T TYPE, 3M | element14 |
Where can I find additional details, specifications and documents for a Z2-T-3M (IEC)?
Additional datasheets, footprints and schematics for Z2-T-3M (IEC) are listed on our Part Details page. You can also find images and similar parts to Z2-T-3M (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z2-T-3M (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z2-T-3M (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z2-T-3M (IEC) fall under?
The Z2-T-3M (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to Z2-T-3M (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z2-T-3M (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the Z2-T-3M (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z2-T-3M (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z2-T-3M (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z2-T-3M (IEC) often in real-time on the comparison pages.
What if I can't find stock of Z2-T-3M (IEC)?
You can fill out our help required form which you can use to request a quote for Z2-T-3M (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.