Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$11.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.71
|
129
in stock
|
Buy Now | |
RS Americas
from US$29.39
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$14.16
|
-
|
Buy Now | |
Avnet America
from US$11.04
|
-
|
Buy Now | |
element14
from US$17.72
|
-
|
Buy Now | |
Distrelec
from US$19.44
|
-
|
Buy Now | |
Sager
from US$12.66
|
-
|
Buy Now | |
Farnell
from US$17.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | Z Series |
Basic Switch Low Force Wire Hinge Lever | RS |
IP00 Snap Action Limit Switch, Lever, Thermosetting Resin, NO/NC, 250V | Omron Automation Z-15HW78 | RS Americas |
Switch, Hinge Lever, Spst-No, 16A | Newark Electronics |
BASIC SWITCH | Avnet America |
Omron Industrial Automation Basic Switch, 1CO, Wire Hinge Lever | Distrelec |
Cameras & Camera Modules BASIC SWITCH | Sager |
SWITCH, HINGE LEVER, SPST-NO, 16A | Farnell |
Where can I find additional details, specifications and documents for a Z-15HW78?
Additional datasheets, footprints and schematics for Z-15HW78 are listed on our Part Details page. You can also find images and similar parts to Z-15HW78 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15HW78 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15HW78 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15HW78 fall under?
The Z-15HW78 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15HW78 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15HW78 you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15HW78 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15HW78 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for Z-15HW78.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15HW78 often in real-time on the comparison pages.
What if I can't find stock of Z-15HW78?
You can fill out our help required form which you can use to request a quote for Z-15HW78 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.