Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.44
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$12.85
|
9
in stock
|
Buy Now | |
Avnet America
from US$10.02
|
-
|
Buy Now | |
RS Americas
from US$26.67
|
-
|
Buy Now | |
element14
from US$25.45
|
-
|
Buy Now | |
Sager
from US$11.50
|
-
|
Buy Now | |
Farnell
from US$13.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
SWITCH SNAP ACTION LOW-FORCE HINGE LEVER | RS |
Microswitch, Hinge Lever, Spdt 15A 250V | Newark Electronics |
BASIC SWITCH | Avnet America |
SWITCH, SNAP ACTION, LOW-FORCE HINGE LEVER, SCREW TERMINAL, Z Series | Omron Automation Z-15HW24-B7-K | RS Americas |
Basic / Snap Action Switches Low force hinge levr 15A 6gf screw term | Sager |
Where can I find additional details, specifications and documents for a Z15HW24B7K?
Additional datasheets, footprints and schematics for Z15HW24B7K are listed on our Part Details page. You can also find images and similar parts to Z15HW24B7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z15HW24B7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z15HW24B7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z15HW24B7K fall under?
The Z15HW24B7K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z15HW24B7K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z15HW24B7K you can contact the distributor directly for product support, shipping queries etc.
Is the Z15HW24B7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z15HW24B7K have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for Z15HW24B7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z15HW24B7K often in real-time on the comparison pages.
What if I can't find stock of Z15HW24B7K?
You can fill out our help required form which you can use to request a quote for Z15HW24B7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.