Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$9.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.73
|
12
in stock
|
Buy Now | |
element14
from US$13.33
|
41
in stock
|
Buy Now | |
Farnell
from US$15.40
|
41
in stock
|
Buy Now | |
Distrelec
from US$24.84
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$11.63
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
5
in stock
|
Buy Now | |
RS Americas
from US$12.31
|
3
in stock
|
Buy Now | |
Avnet America
from US$9.33
|
-
|
Buy Now | |
Sager
from US$10.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.0588N |
SVHC | No SVHC (20-Jun-2016) |
MICROSWITCH, LEVER, SPDT, 15A, 250VAC | element14 |
Omron Industrial Automation Basic Switch, 1CO, Hinge Lever | Distrelec |
Low Force Hinge Lever Limit Switch | RS |
Microswitch, Hinge Lever, Spdt 15A 250V | Newark Electronics |
IP00 Snap Action Limit Switch, Lever, NO/NC, 500V | Omron Automation Z-15HW24-B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches SWITCH 15A Lever Low Force | Sager |
Where can I find additional details, specifications and documents for a Z-15HW24-B?
Additional datasheets, footprints and schematics for Z-15HW24-B are listed on our Part Details page. You can also find images and similar parts to Z-15HW24-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15HW24-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15HW24-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15HW24-B fall under?
The Z-15HW24-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15HW24-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15HW24-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15HW24-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15HW24-B have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for Z-15HW24-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15HW24-B often in real-time on the comparison pages.
What if I can't find stock of Z-15HW24-B?
You can fill out our help required form which you can use to request a quote for Z-15HW24-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.