Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 70gf |
Actuation Type | Lever |
Actuator Type | Lever |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 1.27mm |
External Depth | 49.2mm |
External Length / Height | 21.4mm |
External Width | 17.5mm |
Fixing Centres LxW | 25.4mm |
Lever Length | 63.5mm |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.69N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 6mm |
Pre-travel | 10mm |
Release Force | 70gf |
Microswitch, Z Series, Spdt, Lever, Quick Connect, Solder, 15 A Rohs Compliant: Yes |Omron Z-15GW-B7+ | Newark Electronics |
MICROSWITCH, Z, LEVER | element14 |
Where can I find additional details, specifications and documents for a Z-15GW-B7+?
Additional datasheets, footprints and schematics for Z-15GW-B7+ are listed on our Part Details page. You can also find images and similar parts to Z-15GW-B7+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW-B7+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW-B7+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW-B7+ fall under?
The Z-15GW-B7+ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW-B7+ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW-B7+ you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW-B7+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW-B7+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z-15GW-B7+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW-B7+ often in real-time on the comparison pages.
What if I can't find stock of Z-15GW-B7+?
You can fill out our help required form which you can use to request a quote for Z-15GW-B7+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.