Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.76
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$16.81
|
9
in stock
|
Buy Now | |
element14
from US$17.31
|
9
in stock
|
Buy Now | |
Farnell
from US$15.46
|
9
in stock
|
Buy Now | |
RS Americas
from US$17.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.74
|
-
|
Buy Now | |
Sager
from US$14.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
General purpose basic switch, long hinge | RS |
Switch, Long Hinge Lever, Spdt, 250V | Newark Electronics |
BASIC SWITCH | Omron Automation Z-15GW4455-B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches BASIC SWITCH | Sager |
Where can I find additional details, specifications and documents for a Z-15GW4455-B?
Additional datasheets, footprints and schematics for Z-15GW4455-B are listed on our Part Details page. You can also find images and similar parts to Z-15GW4455-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW4455-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW4455-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW4455-B fall under?
The Z-15GW4455-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW4455-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW4455-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW4455-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW4455-B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Z-15GW4455-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW4455-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GW4455-B?
You can fill out our help required form which you can use to request a quote for Z-15GW4455-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.