Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.98N |
SVHC | No SVHC (20-Jun-2016) |
Omron Industrial Automation Basic Switch, 1NO, Hinge Roller Lever | Distrelec |
Microswitch, Lever, Spdt, 15A, 250Vac | Newark Electronics |
MICROSWITCH, LEVER, SPDT, 15A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a Z-15GW2 OMI?
Additional datasheets, footprints and schematics for Z-15GW2 OMI are listed on our Part Details page. You can also find images and similar parts to Z-15GW2 OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW2 OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW2 OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW2 OMI fall under?
The Z-15GW2 OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW2 OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW2 OMI you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW2 OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW2 OMI have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for Z-15GW2 OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW2 OMI often in real-time on the comparison pages.
What if I can't find stock of Z-15GW2 OMI?
You can fill out our help required form which you can use to request a quote for Z-15GW2 OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.