Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 100gf |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 1.02mm |
External Depth | 49.2mm |
External Length / Height | 21.4mm |
External Width | 17.5mm |
Fixing Centres LxW | 25mm |
Lever Length | 48.5mm |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.98N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 4mm |
Pre-travel | 7.1mm |
Release Force | 42gf |
Microswitch, Z Series, Spdt, Roller Lever, Quick Connect, Solder, 15 A, 250 V Rohs Compliant: Yes |Omron Z-15GW2BOMI | Newark Electronics |
MICROSWITCH, Z, ROLLER LEVER | element14 |
Where can I find additional details, specifications and documents for a Z-15GW2BOMI?
Additional datasheets, footprints and schematics for Z-15GW2BOMI are listed on our Part Details page. You can also find images and similar parts to Z-15GW2BOMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW2BOMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW2BOMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW2BOMI fall under?
The Z-15GW2BOMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW2BOMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW2BOMI you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW2BOMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW2BOMI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z-15GW2BOMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW2BOMI often in real-time on the comparison pages.
What if I can't find stock of Z-15GW2BOMI?
You can fill out our help required form which you can use to request a quote for Z-15GW2BOMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.