Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.28
|
208
in stock
|
Buy Now | |
RS Americas
from US$12.54
|
1,027
in stock
|
Buy Now | |
element14
from US$11.91
|
331
in stock
|
Buy Now | |
Farnell
from US$12.51
|
331
in stock
|
Buy Now | |
Newark Electronics
from US$11.79
|
183
in stock
|
Buy Now | |
Heilind Electronics
from US$13.48
|
52
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.48
|
17
in stock
|
Buy Now | |
Distrelec
from US$20.78
|
13
in stock
|
Buy Now | |
Avnet America
from US$8.22
|
-
|
Buy Now | |
Carlton-Bates
from US$7.43
|
-
|
Buy Now | |
Sager
from US$9.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
IP00 Snap Action Limit Switch, Roller Lever, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GW22-B7-K | RS Americas |
MICROSWITCH, ROLLER LEVER SPDT 15A 250V | element14 |
SWITCH 15 AMP SHORT ROLLER | RS |
Microswitch, Roller Lever Spdt 15A 250V | Newark Electronics |
SWITCH 15A SHORT ROLLER | Heilind Electronics |
Omron Industrial Automation Basic Switch, 1CO, Short Hinge Roller Lever | Distrelec |
BASIC SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Short hinge rllr lvr 15A 160gf screw term | Sager |
OMRON IA SNAP ACTION SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a Z-15GW22-B7-K?
Additional datasheets, footprints and schematics for Z-15GW22-B7-K are listed on our Part Details page. You can also find images and similar parts to Z-15GW22-B7-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW22-B7-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW22-B7-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW22-B7-K fall under?
The Z-15GW22-B7-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW22-B7-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW22-B7-K you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW22-B7-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW22-B7-K have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for Z-15GW22-B7-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW22-B7-K often in real-time on the comparison pages.
What if I can't find stock of Z-15GW22-B7-K?
You can fill out our help required form which you can use to request a quote for Z-15GW22-B7-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.