Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$8.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.01
|
1,344
in stock
|
Buy Now | |
RS
from US$12.69
|
2,821
in stock
|
Buy Now | |
element14
from US$12.58
|
1,344
in stock
|
Buy Now | |
Newark Electronics
from US$11.59
|
934
in stock
|
Buy Now | |
RS Americas
from US$12.30
|
402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.00
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$13.48
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.48
|
7
in stock
|
Buy Now | |
Avnet America
from US$8.22
|
-
|
Buy Now | |
Carlton-Bates
from US$10.56
|
-
|
Buy Now | |
Sager
from US$9.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250V |
Product Range | Z Series |
Contact Voltage AC Nom | 250V |
Operating Force Max | 1.57N |
SVHC | No SVHC (07-Jul-2017) |
Short Hinge Roller Lever Limit Switch | RS |
MICRO SW, ROLLER LEVER, SPDT, 15A, 250V | element14 |
Microswitch, Roller Lever Spdt 15A 250V | Newark Electronics |
SWITCH GENERAL PURPOSE SNAP ACTION SCREW TERMINALS SHORT HINGE ROLLER LEVER | Omron Automation Z-15GW22-B | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH 15A SHORT ROLLER | Heilind Electronics |
Switch Snap Action SPDT Short Hinge Roller Lever Screw 250VAC 250VDC 1.57N | Avnet America |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SHRT HNG RL LVR SCRW | Sager |
BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a Z-15GW22-B?
Additional datasheets, footprints and schematics for Z-15GW22-B are listed on our Part Details page. You can also find images and similar parts to Z-15GW22-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GW22-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GW22-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GW22-B fall under?
The Z-15GW22-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GW22-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GW22-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GW22-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GW22-B have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for Z-15GW22-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GW22-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GW22-B?
You can fill out our help required form which you can use to request a quote for Z-15GW22-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.