Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.25
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$10.54
|
106
in stock
|
Buy Now | |
Future Electronics
from US$8.11
|
58
in stock
|
Buy Now | |
RS Americas
from US$12.30
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.29
|
5
in stock
|
Buy Now | |
Avnet America
from US$8.22
|
-
|
Buy Now | |
element14
from US$12.33
|
-
|
Buy Now | |
Carlton-Bates
from US$10.56
|
-
|
Buy Now | |
Sager
from US$9.43
|
-
|
Buy Now | |
Farnell
from US$11.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Short Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 160gf |
Basic Switch Short Hinge Roller Lever | RS |
Microswitch, Roller Lever Spdt 15A 250V | Newark Electronics |
IP00 Snap Action Limit Switch, Roller Lever, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GW22 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
BASIC SWITCH | Avnet America |
MICRO SWITCH, ROLLER LEVER, SPDT, 250VAC | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Short Hinge Roll Solder Term .5mm | Sager |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a Z15GW22?
Additional datasheets, footprints and schematics for Z15GW22 are listed on our Part Details page. You can also find images and similar parts to Z15GW22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z15GW22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z15GW22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z15GW22 fall under?
The Z15GW22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z15GW22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z15GW22 you can contact the distributor directly for product support, shipping queries etc.
Is the Z15GW22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z15GW22 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for Z15GW22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z15GW22 often in real-time on the comparison pages.
What if I can't find stock of Z15GW22?
You can fill out our help required form which you can use to request a quote for Z15GW22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.