Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.49
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$13.07
|
18
in stock
|
Buy Now | |
element14
from US$16.28
|
18
in stock
|
Buy Now | |
Farnell
from US$13.89
|
18
in stock
|
Buy Now | |
RS Americas
from US$12.62
|
3
in stock
|
Buy Now | |
Avnet America
from US$8.43
|
-
|
Buy Now | |
Carlton-Bates
from US$10.84
|
-
|
Buy Now | |
Sager
from US$9.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Spring Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Basic Switch Slim Spring Plunger | RS |
Micro Sw, Spring Plunger, Spdt, 15A 250V | Newark Electronics |
MICRO SW, SPRING PLUNGER, SPDT, 15A 250V | element14 |
SWITCH GENERAL PURPOSE SNAP ACTION SCREW TERMINALS SLIM SPRING PLUNGER ACT. | Omron Automation Z-15GS-B | RS Americas |
Microswitch, Z Series, SPDT, Screw, 15 A, 250 VAC, 250 VDC | Avnet America |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Basic Switch SPDT 15A Screw | Sager |
BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a Z-15GS-B?
Additional datasheets, footprints and schematics for Z-15GS-B are listed on our Part Details page. You can also find images and similar parts to Z-15GS-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GS-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GS-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GS-B fall under?
The Z-15GS-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GS-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GS-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GS-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GS-B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Z-15GS-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GS-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GS-B?
You can fill out our help required form which you can use to request a quote for Z-15GS-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.