Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$9.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.62
|
433
in stock
|
Buy Now | |
RS Americas
from US$15.14
|
8,732
in stock
|
Buy Now | |
RS
from US$15.46
|
3,646
in stock
|
Buy Now | |
Newark Electronics
from US$14.82
|
896
in stock
|
Buy Now | |
Sager
from US$11.88
|
553
in stock
|
Buy Now | |
element14
from US$11.65
|
433
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.76
|
21
in stock
|
Buy Now | |
Relay Specialties
from US$16.83
|
12
in stock
|
Buy Now | |
Avnet America
from US$11.04
|
-
|
Buy Now | |
Carlton-Bates
from US$9.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 3.43N |
Actuation Type | Plunger |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Operating Force | 3.43N |
Switch General Purpose Snap Action Screw Terminals Panel Mt. Plunger Actuat. | Omron Automation Z-15GQ-B | RS Americas |
Panel Mount Plunger Limit Switch | RS |
Microswitch, Plunger, Spdt, 15A, 250V | Newark Electronics |
Basic / Snap Action Switches PANEL MNT SCREW MT | Sager |
MICROSWITCH, SPDT, PLUNGER, 15A, 250VAC | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Snap Action Switch, SPDT,15A 250VAC, Panel Mount,Screw Terminal | Relay Specialties |
Microswitch, Z Series, SPDT, Screw, 15 A, 250 VAC, 250 VDC | Avnet America |
Switch, Limit | Carlton-Bates |
BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a Z-15GQ-B?
Additional datasheets, footprints and schematics for Z-15GQ-B are listed on our Part Details page. You can also find images and similar parts to Z-15GQ-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GQ-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GQ-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GQ-B fall under?
The Z-15GQ-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GQ-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GQ-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GQ-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GQ-B have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Sager and element14 have stock available or on a lead time for Z-15GQ-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GQ-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GQ-B?
You can fill out our help required form which you can use to request a quote for Z-15GQ-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.