Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.71
|
196
in stock
|
Buy Now | |
RS Americas
from US$20.76
|
919
in stock
|
Buy Now | |
Relay Specialties
from US$35.47
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$19.35
|
33
in stock
|
Buy Now | |
element14
from US$26.85
|
33
in stock
|
Buy Now | |
Sager
from US$15.59
|
33
in stock
|
Buy Now | |
Farnell
from US$20.56
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$22.28
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.28
|
6
in stock
|
Buy Now | |
Avnet America
from US$13.59
|
-
|
Buy Now | |
Carlton-Bates
from US$17.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
SWITCH SNAP ACTION PANEL MOUNT ROLLER PLUNGER SCREW TERMINAL, Z Series | Omron Automation Z-15GQ22-B7-K | RS Americas |
SWITCH SNAP ACTION ROLLER PLUNGER | RS |
OMRON IA Snap Action Switch,Panel Mount, Roller Plunger,Screw Terminal, SPDT, 15 Amps | Relay Specialties |
Micro Sw, Roller Plunger, Spdt, 15A 250V | Newark Electronics |
MICRO SW, ROLLER PLUNGER, SPDT, 15A 250V | element14 |
Basic / Snap Action Switches Panel mt rllr plungr 15A 350gf screw term | Sager |
SWITCH 15A PANEL MOUNT ROLLER | Heilind Electronics |
BASIC SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a Z15GQ22B7K?
Additional datasheets, footprints and schematics for Z15GQ22B7K are listed on our Part Details page. You can also find images and similar parts to Z15GQ22B7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z15GQ22B7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z15GQ22B7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z15GQ22B7K fall under?
The Z15GQ22B7K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z15GQ22B7K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z15GQ22B7K you can contact the distributor directly for product support, shipping queries etc.
Is the Z15GQ22B7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z15GQ22B7K have stock available?
Authorised distributors including RS Americas, RS, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for Z15GQ22B7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z15GQ22B7K often in real-time on the comparison pages.
What if I can't find stock of Z15GQ22B7K?
You can fill out our help required form which you can use to request a quote for Z15GQ22B7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.