Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.81
|
No stock
|
Buy Now | |
RS Americas
from US$19.10
|
2,783
in stock
|
Buy Now | |
Newark Electronics
from US$23.56
|
278
in stock
|
Buy Now | |
element14
from US$20.40
|
278
in stock
|
Buy Now | |
Farnell
from US$18.51
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$22.28
|
48
in stock
|
Buy Now | |
Relay Specialties
from US$28.75
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.28
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$17.47
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.72
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.59
|
-
|
Buy Now | |
Sager
from US$14.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
SWITCH GENERAL PURPOSE SNAP ACTION SCREW TERMINALS PANEL MT.ROLLER PLUNGER. | Omron Automation Z-15GQ22-B | RS Americas |
Microswitch, Z Series, Spdt, Roller Plunger, Quick Connect, Solder, 15 A, 250 V Rohs Compliant: Yes |Omron Z-15GQ22B | Newark Electronics |
MICROSWITCH, Z, ROLLER PLUNGER, SPDT | element14 |
SWITCH 15A PANEL MOUNT ROLLER | Heilind Electronics |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Switch, Limit | Carlton-Bates |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Panel Mt Roller Plunger Limit Switch | RS |
Switch Snap Action N.O./N.C. SPDT Roller Plunger Screw 15A 500VAC 250VDC 186.42VA 3.43N Panel Mount | Avnet America |
Basic / Snap Action Switches PNL MNT RLR SCRW MT | Sager |
BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a Z-15GQ22-B?
Additional datasheets, footprints and schematics for Z-15GQ22-B are listed on our Part Details page. You can also find images and similar parts to Z-15GQ22-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GQ22-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GQ22-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GQ22-B fall under?
The Z-15GQ22-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GQ22-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GQ22-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GQ22-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GQ22-B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for Z-15GQ22-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GQ22-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GQ22-B?
You can fill out our help required form which you can use to request a quote for Z-15GQ22-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.