Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$27.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.19
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$40.73
|
110
in stock
|
Buy Now | |
element14
from US$39.37
|
110
in stock
|
Buy Now | |
Farnell
from US$40.04
|
110
in stock
|
Buy Now | |
RS Americas
from US$39.16
|
26
in stock
|
Buy Now | |
Avnet America
from US$27.76
|
-
|
Buy Now | |
Carlton-Bates
from US$35.05
|
-
|
Buy Now | |
Sager
from US$31.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | Z Series |
Microswitch, Roller Lever Spdt 15A 250V | Newark Electronics |
MICROSWITCH, ROLLER LEVER SPDT 15A 250V | element14 |
BASIC SWITCH | RS |
IP00 Snap Action Limit Switch, Plunger, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GQ22A55-B5V | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 540 OF Screw Term. Roller Plunger | Sager |
Where can I find additional details, specifications and documents for a Z-15GQ22A55-B5V?
Additional datasheets, footprints and schematics for Z-15GQ22A55-B5V are listed on our Part Details page. You can also find images and similar parts to Z-15GQ22A55-B5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GQ22A55-B5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GQ22A55-B5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GQ22A55-B5V fall under?
The Z-15GQ22A55-B5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GQ22A55-B5V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GQ22A55-B5V you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GQ22A55-B5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GQ22A55-B5V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for Z-15GQ22A55-B5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GQ22A55-B5V often in real-time on the comparison pages.
What if I can't find stock of Z-15GQ22A55-B5V?
You can fill out our help required form which you can use to request a quote for Z-15GQ22A55-B5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.