Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.29
|
476
in stock
|
Buy Now | |
RS Americas
from US$20.80
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$19.10
|
-
|
Buy Now | |
Future Electronics
from US$10.36
|
-
|
Buy Now | |
Avnet America
from US$13.59
|
-
|
Buy Now | |
element14
from US$19.82
|
-
|
Buy Now | |
Carlton-Bates
from US$11.69
|
-
|
Buy Now | |
Sager
from US$15.59
|
-
|
Buy Now | |
Farnell
from US$20.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Basic Switch Panel Mount Roller Plunger | RS |
IP00 Snap Action Limit Switch, Roller Plunger, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GQ22 | RS Americas |
Micro Sw, Roller Plunger, Spdt, 15A 250V | Newark Electronics |
Microswitch, Z Series, SPDT, Solder, 15 A, 250 VAC, 250 VDC | Avnet America |
MICRO SW, ROLLER PLUNGER, SPDT, 15A 250V | element14 |
Basic / Snap Action Switches Panel Mt Roll Plunge Solder Term .5mm | Sager |
MICROSWITCH, SPDT, 15A/250VAC/SOLDER LUG | Farnell |
BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a Z-15GQ22?
Additional datasheets, footprints and schematics for Z-15GQ22 are listed on our Part Details page. You can also find images and similar parts to Z-15GQ22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GQ22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GQ22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GQ22 fall under?
The Z-15GQ22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GQ22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GQ22 you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GQ22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GQ22 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for Z-15GQ22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GQ22 often in real-time on the comparison pages.
What if I can't find stock of Z-15GQ22?
You can fill out our help required form which you can use to request a quote for Z-15GQ22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.