Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.59
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Cross Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
SWITCH GENERAL PURPOSE 15 AMP CROSS ROLLER PLUNGER 8.8-12.3 OF, Z Series | Omron Automation Z-15GQ21-B7-K | RS Americas |
Micro Sw, Roller Plunger, Spdt, 15A 250V | Newark Electronics |
MICRO SW, ROLLER PLUNGER, SPDT, 15A 250V | Farnell |
Microswitch, Z Series, SPDT, Screw, 15 A, 250 VAC, 30 VDC | Avnet America |
Basic / Snap Action Switches Pnl mt X rllr plngr 15A 350gf screw term | Sager |
BASIC SWITCH | Power and Signal Group |
OMRON UNSEALED SNAP ACTION SWI | Relay Specialties |
Where can I find additional details, specifications and documents for a Z-15GQ21-B7-K?
Additional datasheets, footprints and schematics for Z-15GQ21-B7-K are listed on our Part Details page. You can also find images and similar parts to Z-15GQ21-B7-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GQ21-B7-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GQ21-B7-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GQ21-B7-K fall under?
The Z-15GQ21-B7-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GQ21-B7-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GQ21-B7-K you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GQ21-B7-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GQ21-B7-K have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for Z-15GQ21-B7-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GQ21-B7-K often in real-time on the comparison pages.
What if I can't find stock of Z-15GQ21-B7-K?
You can fill out our help required form which you can use to request a quote for Z-15GQ21-B7-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.