Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.73
|
151
in stock
|
Buy Now | |
Carlton-Bates
from US$8.19
|
600
in stock
|
Buy Now | |
element14
from US$14.63
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$12.63
|
43
in stock
|
Buy Now | |
Farnell
from US$14.20
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.57
|
2
in stock
|
Buy Now | |
RS Americas
from US$13.93
|
2
in stock
|
Buy Now | |
Future Electronics
from US$7.65
|
-
|
Buy Now | |
Avnet America
from US$10.13
|
-
|
Buy Now | |
Sager
from US$11.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 350gf |
Basic Switch Panel Mount Plunger | RS |
MICROSWITCH, PLUNGER, SPDT, 15A, 250V | element14 |
Microswitch, Plunger, Spdt, 15A, 250V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
IP00 Snap Action Limit Switch, Plunger, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GQ | RS Americas |
Microswitch, Z Series, SPDT, Solder, 15 A, 250 VAC, 250 VDC | Avnet America |
Basic / Snap Action Switches BASIC SWITCH | Sager |
BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a Z15GQ?
Additional datasheets, footprints and schematics for Z15GQ are listed on our Part Details page. You can also find images and similar parts to Z15GQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z15GQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z15GQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z15GQ fall under?
The Z15GQ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z15GQ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z15GQ you can contact the distributor directly for product support, shipping queries etc.
Is the Z15GQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z15GQ have stock available?
Authorised distributors including Carlton-Bates, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for Z15GQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z15GQ often in real-time on the comparison pages.
What if I can't find stock of Z15GQ?
You can fill out our help required form which you can use to request a quote for Z15GQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.