Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Prices starting from US$15.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.16
|
156
in stock
|
Buy Now | |
element14
from US$22.30
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$22.90
|
127
in stock
|
Buy Now | |
RS Americas
from US$39.02
|
1
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
Sager
from US$17.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 540gf |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.06mm |
External Depth | 49.2mm |
External Length / Height | 21.4mm |
External Width | 17.5mm |
Fixing Centres LxW | 25mm |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 5.3N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 3.5mm |
Pre-travel | 2.4mm |
Release Force | 114gf |
Switch Operation | Off-On |
MICROSWITCH, Z, PLUNGER | element14 |
Basic Switch Rohs Compliant: Yes |Omron Industrial Automation Z-15GK355-B | Newark Electronics |
IP00 Snap Action Plunger, Coil Spring, CO, 480V | Omron Automation Z-15GK355-B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches BASIC SWITCH | Sager |
Where can I find additional details, specifications and documents for a Z-15GK355-B?
Additional datasheets, footprints and schematics for Z-15GK355-B are listed on our Part Details page. You can also find images and similar parts to Z-15GK355-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GK355-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GK355-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GK355-B fall under?
The Z-15GK355-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GK355-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GK355-B you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GK355-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GK355-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for Z-15GK355-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GK355-B often in real-time on the comparison pages.
What if I can't find stock of Z-15GK355-B?
You can fill out our help required form which you can use to request a quote for Z-15GK355-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.