Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Short Spring Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 14VDC |
Product Range | Z Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 3.43N |
SVHC | No SVHC (20-Jun-2016) |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Plunger, Spdt, 15A, 250Vac | Newark Electronics |
MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC | element14 |
Omron Industrial Automation Basic Switch, 1CO, Spring Return Plunger | Distrelec |
Where can I find additional details, specifications and documents for a Z-15GD OMI?
Additional datasheets, footprints and schematics for Z-15GD OMI are listed on our Part Details page. You can also find images and similar parts to Z-15GD OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GD OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GD OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GD OMI fall under?
The Z-15GD OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GD OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GD OMI you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GD OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GD OMI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for Z-15GD OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GD OMI often in real-time on the comparison pages.
What if I can't find stock of Z-15GD OMI?
You can fill out our help required form which you can use to request a quote for Z-15GD OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.