Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 350gf |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.05mm |
External Depth | 49.2mm |
External Length / Height | 21.4mm |
External Width | 17.5mm |
Fixing Centres LxW | 25.4mm |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 3.43N |
Operating Force Min | 250gf |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 1.6mm |
Pre-travel | 0.4mm |
Release Force | 114gf |
Microswitch, Z Series, Spdt, Plunger, Quick Connect, Solder, 15 A Rohs Compliant: Yes |Omron Z-15GD-B7 SEV | Newark Electronics |
MICROSWITCH, PLUNGER | element14 |
Where can I find additional details, specifications and documents for a Z-15GD-B7 SEV?
Additional datasheets, footprints and schematics for Z-15GD-B7 SEV are listed on our Part Details page. You can also find images and similar parts to Z-15GD-B7 SEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GD-B7 SEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GD-B7 SEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GD-B7 SEV fall under?
The Z-15GD-B7 SEV is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GD-B7 SEV when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GD-B7 SEV you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GD-B7 SEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GD-B7 SEV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z-15GD-B7 SEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GD-B7 SEV often in real-time on the comparison pages.
What if I can't find stock of Z-15GD-B7 SEV?
You can fill out our help required form which you can use to request a quote for Z-15GD-B7 SEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.