Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.46
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$13.62
|
14
in stock
|
Buy Now | |
element14
from US$12.75
|
14
in stock
|
Buy Now | |
Avnet America
from US$8.49
|
-
|
Buy Now | |
RS Americas
from US$13.01
|
-
|
Buy Now | |
Sager
from US$9.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Short Spring Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Spring Plunger, Spdt, 15A 250V | Newark Electronics |
MICRO SW, SPRING PLUNGER, SPDT, 15A 250V | element14 |
BASIC SWITCH | Avnet America |
IP00 Snap Action Limit Switch, Plunger, Thermosetting Resin, NO/NC, 500V | Omron Automation Z-15GD-B7-K | RS Americas |
Basic / Snap Action Switches Short spring plunger 15A 350gf screw ter | Sager |
OMRON IA SNAP ACTION SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a Z-15GD-B7-K?
Additional datasheets, footprints and schematics for Z-15GD-B7-K are listed on our Part Details page. You can also find images and similar parts to Z-15GD-B7-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-15GD-B7-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-15GD-B7-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-15GD-B7-K fall under?
The Z-15GD-B7-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-15GD-B7-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-15GD-B7-K you can contact the distributor directly for product support, shipping queries etc.
Is the Z-15GD-B7-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-15GD-B7-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for Z-15GD-B7-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-15GD-B7-K often in real-time on the comparison pages.
What if I can't find stock of Z-15GD-B7-K?
You can fill out our help required form which you can use to request a quote for Z-15GD-B7-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.