Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
15,078
in stock
|
Buy Now | |
element14
from US$0.11
|
15,078
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,821
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,778
in stock
|
Buy Now | |
Avnet Silica
-
|
360,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 2W |
Peak Non Rep Surge Current Itsm 50Hz | 13.8A |
Holding Current Max Ih | 10mA |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
TRIAC, 4Q, 1A, 800V, SOT223 | element14 |
Triac, 1A, 800V, Sot-223 | Newark Electronics |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 13.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a Z0107NN0 135?
Additional datasheets, footprints and schematics for Z0107NN0 135 are listed on our Part Details page. You can also find images and similar parts to Z0107NN0 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0107NN0 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0107NN0 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0107NN0 135 fall under?
The Z0107NN0 135 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to Z0107NN0 135 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0107NN0 135 you can contact the distributor directly for product support, shipping queries etc.
Is the Z0107NN0 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0107NN0 135 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for Z0107NN0 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0107NN0 135 often in real-time on the comparison pages.
What if I can't find stock of Z0107NN0 135?
You can fill out our help required form which you can use to request a quote for Z0107NN0 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.