YQS8123 Passive Components by Amphenol

See YP current Limiter Range, 4.6 , 30V / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Newark
Newark
from US$0.76
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.70
-
Buy Now

Alternative Descriptions

See Yp Current Limiter Range, 4.6 , 30V /Bulk |Amphenol Advanced Sensors YQS8123 | Newark Electronics
Termistor PTC 4.6 Ohm 25% 2-Pin Radial Bulk | Future Electronics
Thermistor PTC 4.6 Ohm 25% 2-Pin Radial Bulk | Avnet America
Sensor, See YP current Limiter Range, 4.6?, 30V | Amphenol Advanced Sensors YQS8123 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YQS8123?

Additional datasheets, footprints and schematics for YQS8123 are listed on our Part Details page. You can also find images and similar parts to YQS8123 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YQS8123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YQS8123 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YQS8123 fall under?

The YQS8123 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to YQS8123 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YQS8123 you can contact the distributor directly for product support, shipping queries etc.

Is the YQS8123 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YQS8123 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for YQS8123.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YQS8123 often in real-time on the comparison pages.

What if I can't find stock of YQS8123?

You can fill out our help required form which you can use to request a quote for YQS8123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay