Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YE-UC-212085A-0000 |
Insulation Material | Low Fire Hazard Thermoplastic |
---|---|
Shell Plating Material | Trivalent Chromium |
Shell Material | Aluminum Alloy |
Number of Positions | 27 |
Reverse Gender | Standard |
Contact Type | Pin |
Contact Current Rating (Max) | 30A |
Wire Size | 10AWG, 14 – 12AWG |
Operating Voltage | 600VAC |
Panel Mount Feature Type | Screw Nut |
Mating Retention | With |
嵌合調整のタイプ | Polarization |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Field Serviceable | Yes |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Prewired | No |
Shell Type | Aluminum |
Shielded | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Moisture/Spray |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Standard Circular Conn RECEPTACLE TYPICAL OF | Rapid Electronics |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Receptacle Typical Of Aem-7 |Deutsch Te Connectivity YE-UC-212085A-0000 | Newark Electronics |
Circular Connector Receptacle 27 Position Pin Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a YE-UC-212085A-0000?
Additional datasheets, footprints and schematics for YE-UC-212085A-0000 are listed on our Part Details page. You can also find images and similar parts to YE-UC-212085A-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YE-UC-212085A-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YE-UC-212085A-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YE-UC-212085A-0000 fall under?
The YE-UC-212085A-0000 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YE-UC-212085A-0000 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YE-UC-212085A-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YE-UC-212085A-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YE-UC-212085A-0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for YE-UC-212085A-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YE-UC-212085A-0000 often in real-time on the comparison pages.
What if I can't find stock of YE-UC-212085A-0000?
You can fill out our help required form which you can use to request a quote for YE-UC-212085A-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.