Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YS-UC-212124A-0000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Wire Size | 14 – 12AWG, 10AWG |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Circular Contact Kit Includes 24 x 12AWG to 14AWG, 3 x 10AWG Male Contacts and Bag | Avnet America |
Where can I find additional details, specifications and documents for a YS-UC-212124A-0000?
Additional datasheets, footprints and schematics for YS-UC-212124A-0000 are listed on our Part Details page. You can also find images and similar parts to YS-UC-212124A-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YS-UC-212124A-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YS-UC-212124A-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YS-UC-212124A-0000 fall under?
The YS-UC-212124A-0000 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to YS-UC-212124A-0000 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YS-UC-212124A-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YS-UC-212124A-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YS-UC-212124A-0000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YS-UC-212124A-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YS-UC-212124A-0000 often in real-time on the comparison pages.
What if I can't find stock of YS-UC-212124A-0000?
You can fill out our help required form which you can use to request a quote for YS-UC-212124A-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.