Status: | Unknown |
---|---|
Series: | CSM2512S Series |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.70
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$12.71
|
-
|
Buy Now | |
Future Electronics
from US$12.88
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
element14
from US$13.08
|
-
|
Buy Now | |
Farnell
from US$13.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | CSM2512S Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2.2ppm/°C |
Automotive Qualification Standard | - |
External Depth | 3.17mm |
External Length / Height | 0.63mm |
External Width | 6.35mm |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Voltage Rating | 10mV |
SMD metal strip resistor 0R1 0,1% S T | RS |
Smd Current Sense Resistors, Csm2512S Series, 0.1 Ohm, 1 W, - 1%, 10 Mv, 2512 [6432 Metric] |Vishay Foil Resistors Y44870R10000F9R | Newark Electronics |
. | Future Electronics |
SMD Current Sense Resistor, 100 Milliohm, ± 1%, 1 W, 2512 [6432 Metric], Metal Strip | Avnet America |
Resistors, Current Sense, SMD 0.1ohms 1.0% 1w | Vishay Precision Foil Inc. Y44870R10000F9R | RS Americas |
CURRENT SENSE RES, 0R1, 1%, 1 W, 2512 | element14 |
SMD Current Sense Resistor, 100 Milliohm, � 1%, 1 W, 2512 [6432 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y44870R10000F9R?
Additional datasheets, footprints and schematics for Y44870R10000F9R are listed on our Part Details page. You can also find images and similar parts to Y44870R10000F9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y44870R10000F9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y44870R10000F9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y44870R10000F9R fall under?
The Y44870R10000F9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y44870R10000F9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y44870R10000F9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y44870R10000F9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y44870R10000F9R have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for Y44870R10000F9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y44870R10000F9R often in real-time on the comparison pages.
What if I can't find stock of Y44870R10000F9R?
You can fill out our help required form which you can use to request a quote for Y44870R10000F9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.