Status: | Unknown |
---|---|
Series: | SMR1DZ Series |
RoHS: | Unknown |
Resistor Case Style | 2412 [6032 Metric] |
---|---|
Resistance | 5kohm |
Product Range | SMR1DZ Series |
Voltage Rating | 73V |
Resistor Element Material | Metal Foil |
Power Rating | 250mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
SMD Z-Foil resistor 5K TCR0.2 0.01% S T | RS |
Surface Mount Metal Foil Resistor, Smr1Dz Series, 5 Kohm, 250 Mw, - 0.01%, 73 V |Vishay Foil Resistors Y17455K00000T9R | Newark Electronics |
SMD Chip Resistor, 5 kOhm, ± 0.01%, 250 mW, 2412 [6032 Metric], Metal Foil, Ultra High Precision | Avnet America |
RESISTOR | RS Americas |
RES, 5K, 0.01%, 0.25W, 2412, METAL FOIL | Farnell |
SMD Chip Resistor, 5 kOhm, � 0.01%, 250 mW, 2412 [6032 Metric], Metal Foil, Ultra High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y17455K00000T9R?
Additional datasheets, footprints and schematics for Y17455K00000T9R are listed on our Part Details page. You can also find images and similar parts to Y17455K00000T9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y17455K00000T9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y17455K00000T9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y17455K00000T9R fall under?
The Y17455K00000T9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y17455K00000T9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y17455K00000T9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y17455K00000T9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y17455K00000T9R have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for Y17455K00000T9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y17455K00000T9R often in real-time on the comparison pages.
What if I can't find stock of Y17455K00000T9R?
You can fill out our help required form which you can use to request a quote for Y17455K00000T9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.