Status: | Unknown |
---|---|
Series: | SMR1DZ Series |
RoHS: | Unknown |
Resistor Case Style | 2412 [6032 Metric] |
---|---|
Resistance | 25kohm |
Product Range | SMR1DZ Series |
Voltage Rating | 73V |
Resistor Element Material | Metal Foil |
Power Rating | 160mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 0.2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 25K, 0.01%, 0.16W, 2412, Metal Foil | Newark Electronics |
Ultra High-Precision Resistor Metal Foil 25kOhm 0.01% T/R | Avnet America |
RES, 25K, 0.01%, 0.16W, 2412, METAL FOIL | element14 |
Where can I find additional details, specifications and documents for a Y174525K0000T9R?
Additional datasheets, footprints and schematics for Y174525K0000T9R are listed on our Part Details page. You can also find images and similar parts to Y174525K0000T9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y174525K0000T9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y174525K0000T9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y174525K0000T9R fall under?
The Y174525K0000T9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y174525K0000T9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y174525K0000T9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y174525K0000T9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y174525K0000T9R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for Y174525K0000T9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y174525K0000T9R often in real-time on the comparison pages.
What if I can't find stock of Y174525K0000T9R?
You can fill out our help required form which you can use to request a quote for Y174525K0000T9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.