Status: | Unknown |
---|---|
Series: | VCS1625Z Series |
RoHS: | Unknown |
Resistance | 0.5ohm |
---|---|
Product Range | VCS1625Z Series |
Resistor Case Style | 2516 [6440 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 0.05ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vcs1625Z 0R5000 Tcr0.2 0.5% S T |Vishay Foil Resistors Y16070R50000D9R | Newark Electronics |
Current Sense Resistor Metal Foil 500mOhm 0.5% T/R | Avnet America |
CURRENT SENSE RES, 0R5, 0.5%, 500 MW | Farnell |
Where can I find additional details, specifications and documents for a Y16070R50000D9R?
Additional datasheets, footprints and schematics for Y16070R50000D9R are listed on our Part Details page. You can also find images and similar parts to Y16070R50000D9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y16070R50000D9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y16070R50000D9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y16070R50000D9R fall under?
The Y16070R50000D9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y16070R50000D9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y16070R50000D9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y16070R50000D9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y16070R50000D9R have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for Y16070R50000D9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y16070R50000D9R often in real-time on the comparison pages.
What if I can't find stock of Y16070R50000D9R?
You can fill out our help required form which you can use to request a quote for Y16070R50000D9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.