Y16060R50000D9R Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R5 0.5% 1 W 2516

Status: Unknown
Series: VCS1625ZP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.25

Distributor Stock
Logo for Farnell
Farnell
from US$9.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.20
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$23.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.25
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Resistance 0.5ohm
Product Range VCS1625ZP Series
Resistor Case Style 2516 [6440 Metric]
Power Rating 1W
Resistance Tolerance ± 0.5%
Resistor Element Material Metal Foil
Temperature Coefficient ± 0.05ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Vcs1625Zp 0R5000 Tcr0.2 0.5% S T |Vishay Foil Resistors Y16060R50000D9R | Newark Electronics
500 mOhms 0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense | Future Electronics
Current Sense Resistor Metal Foil 500mOhm 0.5% T/R | Avnet America
CURRENT SENSE RES, 0R5, 0.5%, 1 W, 2516 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y16060R50000D9R?

Additional datasheets, footprints and schematics for Y16060R50000D9R are listed on our Part Details page. You can also find images and similar parts to Y16060R50000D9R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y16060R50000D9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y16060R50000D9R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y16060R50000D9R fall under?

The Y16060R50000D9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y16060R50000D9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y16060R50000D9R you can contact the distributor directly for product support, shipping queries etc.

Is the Y16060R50000D9R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y16060R50000D9R have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for Y16060R50000D9R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y16060R50000D9R often in real-time on the comparison pages.

What if I can't find stock of Y16060R50000D9R?

You can fill out our help required form which you can use to request a quote for Y16060R50000D9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay