Status: | Unknown |
---|---|
Series: | CSM Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | CSM Series |
Resistor Case Style | 3637 [9194 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 0.1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Csm3637 0R0200 0.1% S T |Vishay Foil Resistors Y14880R02000B9R | Newark Electronics |
SMD Current Sense Resistor, 20 Milliohm, ± 0.1%, 2 W, 3637 [9194 Metric], Metal Strip | Avnet America |
CURRENT SENSE RES, 0R02, 0.1%, 2 W, 3637 | Farnell |
Where can I find additional details, specifications and documents for a Y14880R02000B9R?
Additional datasheets, footprints and schematics for Y14880R02000B9R are listed on our Part Details page. You can also find images and similar parts to Y14880R02000B9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y14880R02000B9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y14880R02000B9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y14880R02000B9R fall under?
The Y14880R02000B9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y14880R02000B9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y14880R02000B9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y14880R02000B9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y14880R02000B9R have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for Y14880R02000B9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y14880R02000B9R often in real-time on the comparison pages.
What if I can't find stock of Y14880R02000B9R?
You can fill out our help required form which you can use to request a quote for Y14880R02000B9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.