Status: | Unknown |
---|---|
Series: | CSM Series |
RoHS: | Unknown |
Prices starting from US$7.50
Resistance | 0.1ohm |
---|---|
Product Range | CSM Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 0.1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 3.17mm |
External Length / Height | 0.63mm |
External Width | 6.35mm |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Voltage Rating | 10mV |
CSM2512 Current Sense 0.1% R100 | RS |
Resistor, 0.1 Ohm, 1W, 0.001, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R1, 0.1%, 1 W, 2512 | element14 |
100 mOhms 0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resi | Future Electronics |
Resistors, Current Sense, CSM2512 0.1ohms 0.1% 1w | Vishay Precision Foil Inc. Y14870R10000B9R | RS Americas |
SMD Current Sense Resistor, 100 Milliohm, � 0.1%, 1 W, 2512 [6432 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y14870R10000B9R?
Additional datasheets, footprints and schematics for Y14870R10000B9R are listed on our Part Details page. You can also find images and similar parts to Y14870R10000B9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y14870R10000B9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y14870R10000B9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y14870R10000B9R fall under?
The Y14870R10000B9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y14870R10000B9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y14870R10000B9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y14870R10000B9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y14870R10000B9R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for Y14870R10000B9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y14870R10000B9R often in real-time on the comparison pages.
What if I can't find stock of Y14870R10000B9R?
You can fill out our help required form which you can use to request a quote for Y14870R10000B9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.