Y14730R02000B9R Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R02 0.1% 3 W 3637

Status: Unknown
Series: CSM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.34

Distributor Stock
Logo for Farnell
Farnell
from US$28.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.02ohm
Product Range CSM Series
Resistor Case Style 3637 [9194 Metric]
Power Rating 3W
Resistance Tolerance ± 0.1%
Resistor Element Material Metal Strip
Temperature Coefficient ± 5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

SMD Current Sense Resistor, 20 Milliohm, ± 0.1%, 2 W, 3637 [9194 Metric], Metal Foil | Avnet America
CURRENT SENSE RES, 0R02, 0.1%, 3 W, 3637 | Farnell
Csm3637Z 0R0200 0.1% S T |Vishay Foil Resistors Y14730R02000B9R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y14730R02000B9R?

Additional datasheets, footprints and schematics for Y14730R02000B9R are listed on our Part Details page. You can also find images and similar parts to Y14730R02000B9R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y14730R02000B9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y14730R02000B9R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y14730R02000B9R fall under?

The Y14730R02000B9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y14730R02000B9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y14730R02000B9R you can contact the distributor directly for product support, shipping queries etc.

Is the Y14730R02000B9R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y14730R02000B9R have stock available?

Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for Y14730R02000B9R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y14730R02000B9R often in real-time on the comparison pages.

What if I can't find stock of Y14730R02000B9R?

You can fill out our help required form which you can use to request a quote for Y14730R02000B9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay