Status: | Unknown |
---|---|
Series: | SMN Series |
RoHS: | Unknown |
Resistance R1 | 10kohm |
---|---|
Product Range | SMN Series |
Resistance R2 | 10kohm |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SMD |
No. of Pins | 8Pins |
Power Rating per Element | 100mW |
Absolute Resistance Tolerance | ± 0.02% |
Absolute TCR | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res N/W, Precision, 4 Res, 10K/10K, Smd | Newark Electronics |
RES N/W, PRECISION, 4 RES, 10K/10K, SMD | element14 |
Resistor, Network, 10 kOhm, ± 0.02%, 400 mW, 4 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Metal Foil | Avnet America |
Resistor, Network, 10 kOhm, � 0.02%, 400 mW, 4 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Metal Foil | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y1365V0008QT9R?
Additional datasheets, footprints and schematics for Y1365V0008QT9R are listed on our Part Details page. You can also find images and similar parts to Y1365V0008QT9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y1365V0008QT9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y1365V0008QT9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y1365V0008QT9R fall under?
The Y1365V0008QT9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y1365V0008QT9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y1365V0008QT9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y1365V0008QT9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y1365V0008QT9R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for Y1365V0008QT9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y1365V0008QT9R often in real-time on the comparison pages.
What if I can't find stock of Y1365V0008QT9R?
You can fill out our help required form which you can use to request a quote for Y1365V0008QT9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.