Y11191R00000D9R Resistors by Vishay Intertechnology

CURRENT SENSE RES 1R 0.5% 250 MW SMD

Status: Unknown
Series: VCS1610Z Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.59

Distributor Stock
Logo for Farnell
Farnell
from US$26.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.59
-
Buy Now
Logo for element14
element14
from US$27.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range VCS1610Z Series
Resistor Case Style SMD
Power Rating 250mW
Resistance Tolerance ± 0.5%
Resistor Element Material Metal Foil
Temperature Coefficient ± 0.2ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Current Sense Res, 1R, 0.5%, 250 Mw, Smd | Newark Electronics
SMD Current Sense Resistor, 1 Ohm, ± 0.5%, 250 mW, 1610 [4025 Metric], Metal Foil | Avnet America
CURRENT SENSE RES, 1R, 0.5%, 250 MW, SMD | element14
SMD Current Sense Resistor, 1 Ohm, � 0.5%, 250 mW, 1610 [4025 Metric], Metal Foil | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y11191R00000D9R?

Additional datasheets, footprints and schematics for Y11191R00000D9R are listed on our Part Details page. You can also find images and similar parts to Y11191R00000D9R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y11191R00000D9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y11191R00000D9R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y11191R00000D9R fall under?

The Y11191R00000D9R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to Y11191R00000D9R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y11191R00000D9R you can contact the distributor directly for product support, shipping queries etc.

Is the Y11191R00000D9R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y11191R00000D9R have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for Y11191R00000D9R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y11191R00000D9R often in real-time on the comparison pages.

What if I can't find stock of Y11191R00000D9R?

You can fill out our help required form which you can use to request a quote for Y11191R00000D9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay