Status: | Unknown |
---|---|
Series: | VPR221 Series |
RoHS: | Unknown |
Resistance | 5ohm |
---|---|
Product Range | VPR221 Series |
Power Rating | 8W |
Resistance Tolerance | ± 0.02% |
Resistor Case Style | TO-220 |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 5R, 0.02%, 8W, To-220, Metal Foil | Newark Electronics |
RES, 5R, 0.02%, 8W, TO-220, METAL FOIL | element14 |
Precision Resistor Metal Foil 5Ohm 0.02% Bulk | Avnet America |
Where can I find additional details, specifications and documents for a Y09265R00000Q9L?
Additional datasheets, footprints and schematics for Y09265R00000Q9L are listed on our Part Details page. You can also find images and similar parts to Y09265R00000Q9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y09265R00000Q9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y09265R00000Q9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y09265R00000Q9L fall under?
The Y09265R00000Q9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y09265R00000Q9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y09265R00000Q9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y09265R00000Q9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y09265R00000Q9L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for Y09265R00000Q9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y09265R00000Q9L often in real-time on the comparison pages.
What if I can't find stock of Y09265R00000Q9L?
You can fill out our help required form which you can use to request a quote for Y09265R00000Q9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.