Status: | Unknown |
---|---|
Series: | VPR220 Series |
RoHS: | Unknown |
Resistance | 5ohm |
---|---|
Product Range | VPR220 Series |
Power Rating | 8W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-220 |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vpr220T 5R00000 1.0% |Vishay Foil Resistors Y09255R00000F9L | Newark Electronics |
Resistor, 5 Ohm, ± 1%, 8 W, TO-220, Metal Film, Precision | Avnet America |
RES, 5R, 1%, 8W, TO-220, METAL FOIL | Farnell |
Resistor, 5 Ohm, � 1%, 8 W, TO-220, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y09255R00000F9L?
Additional datasheets, footprints and schematics for Y09255R00000F9L are listed on our Part Details page. You can also find images and similar parts to Y09255R00000F9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y09255R00000F9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y09255R00000F9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y09255R00000F9L fall under?
The Y09255R00000F9L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to Y09255R00000F9L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y09255R00000F9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y09255R00000F9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y09255R00000F9L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for Y09255R00000F9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y09255R00000F9L often in real-time on the comparison pages.
What if I can't find stock of Y09255R00000F9L?
You can fill out our help required form which you can use to request a quote for Y09255R00000F9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.