Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | IDC 20 Position Plug |
---|---|
Convert To | Screw Type 20 Position Terminal Block |
Rated Current | 1A |
Rated Voltage | 125V |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block |
RoHS Compliant | Yes |
Terminal Block, 20 Position | Newark Electronics |
M3 SCREW TERMINAL, 20 PT | Avnet America |
M3 Screw terminal, 20 PT | Omron Automation XW2D-20G6 | RS Americas |
Terminal Block Tools & Accessories M3 Screw Term. 20 PT | Sager |
TERMINAL BLOCKS CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a XW2D-20G6?
Additional datasheets, footprints and schematics for XW2D-20G6 are listed on our Part Details page. You can also find images and similar parts to XW2D-20G6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XW2D-20G6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW2D-20G6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XW2D-20G6 fall under?
The XW2D-20G6 is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to XW2D-20G6 when available in the Terminal Block Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XW2D-20G6 you can contact the distributor directly for product support, shipping queries etc.
Is the XW2D-20G6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XW2D-20G6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for XW2D-20G6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XW2D-20G6 often in real-time on the comparison pages.
What if I can't find stock of XW2D-20G6?
You can fill out our help required form which you can use to request a quote for XW2D-20G6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.