XW2B-40G4 Industrial Automation & Control Gear by Omron

INTERFACE CONN CONN/TB 1A 125VAC

Status: Unknown
Series: XW2B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$86.68

Distributor Stock
Logo for Farnell
Farnell
from US$86.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$195.22
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Convert From Flat Cable Connector
Convert To Screw Type 40 Position Terminal Block
Rated Current 1A
Rated Voltage 125V
Product Range XW2B Series

Alternative Descriptions

Interface Conn, Conn/Tb, 1A, 125Vac | Newark Electronics
TERMINAL BLOCKS CONNECTORS | Farnell
Terminal Block Interface Modules M2.5 SCREW TERMINAL 40PNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XW2B-40G4?

Additional datasheets, footprints and schematics for XW2B-40G4 are listed on our Part Details page. You can also find images and similar parts to XW2B-40G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XW2B-40G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XW2B-40G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XW2B-40G4 fall under?

The XW2B-40G4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to XW2B-40G4 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XW2B-40G4 you can contact the distributor directly for product support, shipping queries etc.

Is the XW2B-40G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XW2B-40G4 have stock available?

Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for XW2B-40G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XW2B-40G4 often in real-time on the comparison pages.

What if I can't find stock of XW2B-40G4?

You can fill out our help required form which you can use to request a quote for XW2B-40G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay