| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Quiescent Current | 200µA |
|---|---|
| Bandwidth | 380kHz |
| Sensor Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Min | 7.5V |
| Supply Voltage Max | 36V |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 116 |
| Gain dB Max | 100dB |
| IC Generic Number | 116 |
| Logic Function Number | 116 |
| Operating Temperature Range | -55°C to +125°C |
| Sensor / Transducer Type | Current |
| Supply Voltage Range | 7.5V to 36V |
| Termination Type | Surface Mount Device |
| IC: U/I, I/U converter | TME |
| IC,4-20mA current loop,4.1Vref, XTR116UA | RS |
Where can I find additional details, specifications and documents for a XTR116UA .?
Additional datasheets, footprints and schematics for XTR116UA . are listed on our Part Details page. You can also find images and similar parts to XTR116UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR116UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR116UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR116UA . fall under?
The XTR116UA . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XTR116UA . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR116UA . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR116UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR116UA . have stock available?
Authorised distributors including TME, Chip One Stop, Micros, RS and Ozdisan have stock available or on a lead time for XTR116UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR116UA . often in real-time on the comparison pages.
What if I can't find stock of XTR116UA .?
You can fill out our help required form which you can use to request a quote for XTR116UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.