Status: | Unknown |
---|---|
Series: | OsiSense XS 1L04 Series |
RoHS: | Unknown |
Prices starting from US$59.43
Sensing Range Max | 1mm |
---|---|
Thread Size - Metric | M5 |
Sensor Output | PNP |
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 1L04 Series |
Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 1mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
Sensor Input | Inductive |
Sensor: inductive | Transfer Multisort Elektronik |
Brass body pre-cabled sensor,4mm dia PNP | RS |
Inductive Sensor, 1Mm, 5-24Vdc | Newark Electronics |
Brass body pre-cabled sensor, 4mm dia PNP | Telemecanique Sensors XS1L04PA310 | RS Americas |
INDUCTIVE SENSOR, 1MM, 5-24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 5kHz 30V 10mA 1mm IP67 Cable, 2 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1L04PA310?
Additional datasheets, footprints and schematics for XS1L04PA310 are listed on our Part Details page. You can also find images and similar parts to XS1L04PA310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1L04PA310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1L04PA310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1L04PA310 fall under?
The XS1L04PA310 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1L04PA310 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1L04PA310 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1L04PA310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1L04PA310 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XS1L04PA310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1L04PA310 often in real-time on the comparison pages.
What if I can't find stock of XS1L04PA310?
You can fill out our help required form which you can use to request a quote for XS1L04PA310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.