Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 925mV |
Output Voltage Max | 16V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XRP7675IDBTR-F?
Additional datasheets, footprints and schematics for XRP7675IDBTR-F are listed on our Part Details page. You can also find images and similar parts to XRP7675IDBTR-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP7675IDBTR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP7675IDBTR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP7675IDBTR-F fall under?
The XRP7675IDBTR-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XRP7675IDBTR-F when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP7675IDBTR-F you can contact the distributor directly for product support, shipping queries etc.
Is the XRP7675IDBTR-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP7675IDBTR-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XRP7675IDBTR-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP7675IDBTR-F often in real-time on the comparison pages.
What if I can't find stock of XRP7675IDBTR-F?
You can fill out our help required form which you can use to request a quote for XRP7675IDBTR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.