Status: | Unknown |
---|---|
Series: | OsiSense XMLR Series |
RoHS: | Unknown |
Operating Pressure Max | 1bar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | - |
Voltage Rating | 24VDC |
Port Style | 1/4" - 18 NPT |
Supply Current | 50mA |
Product Range | OsiSense XMLR Series |
Where can I find additional details, specifications and documents for a XMLR001G0T76?
Additional datasheets, footprints and schematics for XMLR001G0T76 are listed on our Part Details page. You can also find images and similar parts to XMLR001G0T76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLR001G0T76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLR001G0T76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLR001G0T76 fall under?
The XMLR001G0T76 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLR001G0T76 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLR001G0T76 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLR001G0T76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLR001G0T76 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XMLR001G0T76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLR001G0T76 often in real-time on the comparison pages.
What if I can't find stock of XMLR001G0T76?
You can fill out our help required form which you can use to request a quote for XMLR001G0T76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.