Status: | Unknown |
---|---|
Series: | OsiSense XM Series |
RoHS: | Unknown |
Operating Pressure Max | 3000psi |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | - |
Voltage Rating | 24VDC |
Port Style | 1/4" - 18 NPT |
Supply Current | 23mA |
Product Range | OsiSense XM Series |
Pressure Transmitter, 3000Psi, 24Vdc | Newark Electronics |
PRESSURE TRANSMITTER 3K0PSI 4-20MA | Telemecanique Sensors XMLP3K0PD230 | RS Americas |
PRESSURE TRANSMITTER, 3000PSI, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XMLP3K0PD230?
Additional datasheets, footprints and schematics for XMLP3K0PD230 are listed on our Part Details page. You can also find images and similar parts to XMLP3K0PD230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLP3K0PD230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLP3K0PD230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLP3K0PD230 fall under?
The XMLP3K0PD230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XMLP3K0PD230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLP3K0PD230 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLP3K0PD230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLP3K0PD230 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for XMLP3K0PD230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLP3K0PD230 often in real-time on the comparison pages.
What if I can't find stock of XMLP3K0PD230?
You can fill out our help required form which you can use to request a quote for XMLP3K0PD230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.