Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Prices starting from US$171.70
Product Range | Preventa XCS Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 120V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 125V |
Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Product Range | Preventa XCS Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 120V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 125V |
Contact Current DC Max | 550mA |
SVHC | No SVHC (12-Jan-2017) |
Solenoid 2 insulated switch,2NC+1NC | RS |
Safety switch: bolting | Transfer Multisort Elektronik |
XCS-TE Solenoid Interlock Switch Power to Unlock 24 V ac/dc | Telemecanique Sensors XCSTE7312 | RS Americas |
Safety Interlock Sw, Dpst-Nc, 3A, 120V | Newark Electronics |
SAFETY INTERLOCK SW, DPST-NC, 3A, 120V | element14 |
Where can I find additional details, specifications and documents for a XCSTE7312?
Additional datasheets, footprints and schematics for XCSTE7312 are listed on our Part Details page. You can also find images and similar parts to XCSTE7312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSTE7312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSTE7312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSTE7312 fall under?
The XCSTE7312 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XCSTE7312 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSTE7312 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSTE7312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSTE7312 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XCSTE7312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSTE7312 often in real-time on the comparison pages.
What if I can't find stock of XCSTE7312?
You can fill out our help required form which you can use to request a quote for XCSTE7312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.