Safety Interlock Switches
Parts from Safety Interlock Switches Category

SAFETY INTERLOCK SW, DPST/SPST, 24VDC; Product Range:D40P Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP69K; Contact Voltage DC Max:24V

SAFETY SW, FUSIBLE, 3PST, 60A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:60A; Contact Voltage DC Max:250V; Contact Current DC Max:60A RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMC Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDMP Series; Contact Configuration:3PST-2NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 100mA, 100V; Product Range:XCSDM Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Terminals:Wire Leaded; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:100V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 240V; Product Range:-; Contact Configuration:3PST-2NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 240V; Product Range:-; Contact Configuration:3PST-2NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:5A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 240V; Product Range:-; Contact Configuration:3PST-2NC, SPST-NO; Switch Terminals:Wire Leaded; Contact Voltage AC Max:240V; Contact Current AC Max:5A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes







SWITCH, SAFETY INTERLOCK, 1NO/1NC, 3A; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Connector; Contact Voltage AC Max:250V; Contact Current AC Max:3A; Contact Voltage DC Max:60V; Contact Current DC Max:500mA RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 1NO/1NC, 3A; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Connector; Contact Voltage AC Max:250V; Contact Current AC Max:3A; Contact Voltage DC Max:60V; Contact Current DC Max:500mA RoHS Compliant: Yes