XCSTE5511 Switches by Schneider Electric

SAFETY INTERLOCK SW SPST-NC/NO 125VDC

Status: Unknown
Series: Preventa XCSTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$275.98

Distributor Stock
Logo for Farnell
Farnell
from US$275.98
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$366.81
-
Buy Now
Logo for element14
element14
from US$372.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range Preventa XCSTE Series
Contact Configuration SPST-NC SPST-NO
Switch Terminals Cable
Contact Voltage AC Max 120V
Contact Current AC Max 3A
Contact Voltage DC Max 125V
Contact Current DC Max 550mA
SVHC No SVHC (15-Jan-2018)


XCSTE5511 Switches by Schneider Electric

SAFETY SW SPST-NO/NC 1.5A 240V SCREW

Status: Unknown
Series: Preventa XCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Preventa XCS Series
Contact Configuration SPST-NO SPST-NC
Switch Terminals Screw
Contact Voltage AC Max 240V
Contact Current AC Max 1.5A
IP Rating IP67
Contact Voltage DC Max 250V
Contact Current DC Max 270mA
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

XCS TE Solenoid Interlock Switch Power to Lock 24 V ac/dc | Telemecanique Sensors XCSTE5511 | RS Americas
SAFETY SW, SPST-NO/NC, 1.5A, 240V, SCREW | Farnell
Safety Interlock 240Vac 5Amp Type Xcs Rohs Compliant: Yes |Schneider Electric XCSTE5511 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XCSTE5511?

Additional datasheets, footprints and schematics for XCSTE5511 are listed on our Part Details page. You can also find images and similar parts to XCSTE5511 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XCSTE5511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSTE5511 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XCSTE5511 fall under?

The XCSTE5511 is listed under Switches & Relays > Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to XCSTE5511 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XCSTE5511 you can contact the distributor directly for product support, shipping queries etc.

Is the XCSTE5511 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XCSTE5511 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for XCSTE5511.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XCSTE5511 often in real-time on the comparison pages.

What if I can't find stock of XCSTE5511?

You can fill out our help required form which you can use to request a quote for XCSTE5511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay